onsemi Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi MC7912BTG

Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi - 26K4429 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi
26K4429
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi 26K4429
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4429
Product Name Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details