onsemi Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi MC7912BD2TR4G

Description
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi - 42AC1756 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi
42AC1756
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi 42AC1756
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes

LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Volt Reg, Fixed, -12V, 1A, -40To125Deg C Rohs Compliant Onsemi - 54AH9226 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, -12V, 1A, -40To125Deg C Rohs Compliant Onsemi
54AH9226
Volt Reg, Fixed, -12V, 1A, -40To125Deg C Rohs Compliant Onsemi 54AH9226
VOLT REG, FIXED, -12V, 1A, -40TO125DEG C ROHS COMPLIANT: YES

VOLT REG, FIXED, -12V, 1A, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 42K1261 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
42K1261
Ic,volt Regulator,fixed,-12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 42K1261
IC,VOLT REGULATOR,FIXED,-12V ,BIPOLAR,SIP,3PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,-12V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42AC1756 54AH9226
Product Name Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi Volt Reg, Fixed, -12V, 1A, -40To125Deg C Rohs Compliant Onsemi
Input Voltage -19 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details