onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912BD2TR4G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7912BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7912BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7912BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7912BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912BD2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7912BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7912BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912BD2TR4GOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7912BD2TR4G - 022929-MC7912BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7912BD2TR4G
022929-MC7912BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7912BD2TR4G 022929-MC7912BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 022929-MC7912BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 61dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022929-MC7912BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 61dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1 A 5 V -12 V LDO Voltage Regulator IC
776-MC7912BD2TR4G
1 A 5 V -12 V LDO Voltage Regulator IC 776-MC7912BD2TR4G
Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -12 V; 4%; TJ = -40°C to +125°C, 3 LEAD D2PAK, 800-REEL Product overview: MC7912BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -12 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912BD2TR4G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -12 V; 4%; TJ = -40°C to +125°C, 3 LEAD D2PAK, 800-REEL Product overview: MC7912BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -12 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7912BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7912BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7912BD2TR4G
IC REG LINEAR -12V 1A D2PAK

IC REG LINEAR -12V 1A D2PAK

Supplier's Site
IC REG LDO -12V 1A D2PAK - 598-MC7912BD2TR4G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO -12V 1A D2PAK
598-MC7912BD2TR4G
IC REG LDO -12V 1A D2PAK 598-MC7912BD2TR4G
IC REG LDO -12V 1A D2PAK

IC REG LDO -12V 1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7912BD2TR4G
Linear Voltage Regulators MC7912BD2TR4G
Linear Voltage Regulators 12V 1A Negative

Linear Voltage Regulators 12V 1A Negative

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC7912BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7912BD2TR4G
PMIC - Voltage Regulators - Linear MC7912BD2TR4G
IC REG LINEAR -12V 1A D2PAK

IC REG LINEAR -12V 1A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7912BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7912BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912BD2TR4G
IC REG LINEAR -12V 1A D2PAK

IC REG LINEAR -12V 1A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC7912BD2TR4GOSDKR-ND 022929-MC7912BD2TR4G 776-MC7912BD2TR4G MC7912BD2TR4G 598-MC7912BD2TR4G MC7912BD2TR4G MC7912BD2TR4G MC7912BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7912BD2TR4G 1 A 5 V -12 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO -12V 1A D2PAK Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; TO-263-3 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data