onsemi Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi MC7912BD2TG

Description
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi - 42K1260 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi
42K1260
Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi 42K1260
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1260
Product Name Ldo, Fixed, -12V, 1A, To-263-3; Output Type Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details