onsemi Ldo, Fixed, -12V, 1A, To-220-3; Output Type Onsemi MC7912ACTG

Description
LDO, FIXED, -12V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 1A, To-220-3; Output Type Onsemi - 81Y6767 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 1A, To-220-3; Output Type Onsemi
81Y6767
Ldo, Fixed, -12V, 1A, To-220-3; Output Type Onsemi 81Y6767
LDO, FIXED, -12V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, -12V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi - 71J5771 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi
71J5771
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi 71J5771
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18722230 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722230
Voltage Regulator 18722230
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 81Y6767 71J5771 18722230
Product Name Ldo, Fixed, -12V, 1A, To-220-3; Output Type Onsemi Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi Voltage Regulator
Input Voltage -35 volts -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details