Win Source Part Number: 788027-MC7912ACTG
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1A
Family Name: MC7912
Output Voltage: -12V
Categories: Integrated Circuits (ICs)
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.3V @ 1A (Typ)
Alternative Parts (Cross-Reference): MC7912ACT; MC7912ACD2TG; MC7912ACD2TR4; MC7912ACD2T;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
-12V LDO Regulator, 1A, TO-220, Through Hole Product overview: MC7912ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Linear Voltage Regulators 12V 1A Negative
IC REG LINEAR -12V 1A TO220AB
IC REG LINEAR -12V 1A TO220AB
IC REG LINEAR -12V 1A TO220AB
IC REG LINEAR -12V 1A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788027-MC7912ACTG | 776-MC7912ACTG | MC7912ACTGOS-ND | MC7912ACTG | MC7912ACTG | MC7912ACTG | 598-MC7912ACTG | MC7912ACTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7912ACTG | Through-Hole -12V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -12V 1A TO220AB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |