Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
12V FIXED NEGATIVE REGULATOR, PSFM3, D2PAK-3 Product overview: MC7912ACT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACT can be used for catalog matching and distributor lookup.
IC REG LINEAR -12V 1A TO220AB
IC REG LINEAR -12V 1A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7912ACTOS-ND | 776-MC7912ACT | MC7912ACT | MC7912ACT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |