onsemi SMD -12V 1A LDO Voltage Regulator IC MC7912ACD2TG

Description
-12V LDO, 1A, 2% Acc, D2PAK, Surface Mount Product overview: MC7912ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACD2TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-12V LDO, 1A, 2% Acc, D2PAK, Surface Mount Product overview: MC7912ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACD2TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD -12V 1A LDO Voltage Regulator IC
776-MC7912ACD2TG
SMD -12V 1A LDO Voltage Regulator IC 776-MC7912ACD2TG
-12V LDO, 1A, 2% Acc, D2PAK, Surface Mount Product overview: MC7912ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACD2TG can be used for catalog matching and distributor lookup.

-12V LDO, 1A, 2% Acc, D2PAK, Surface Mount Product overview: MC7912ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7912ACD2TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7912ACD2TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7912ACD2TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7912ACD2TGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7912ACD2TG - 926354-MC7912ACD2TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7912ACD2TG
926354-MC7912ACD2TG
PMIC - PMIC - Voltage Regulators - Linear - MC7912ACD2TG 926354-MC7912ACD2TG
Manufacturer: ON Semiconductor Win Source Part Number: 926354-MC7912ACD2TG Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed Output 1A D2PAK-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: MC7912 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC7912ACD2TG-ND, MC7912ACD2TGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 926354-MC7912ACD2TG
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed Output 1A D2PAK-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: MC7912
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC7912ACD2TG-ND, MC7912ACD2TGOS

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7912ACD2TG
Linear Voltage Regulators MC7912ACD2TG
Linear Voltage Regulators 12V 1A Negative

Linear Voltage Regulators 12V 1A Negative

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7912ACD2TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7912ACD2TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7912ACD2TG
IC REG LINEAR -12V 1A D2PAK

IC REG LINEAR -12V 1A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC7912ACD2TG MC7912ACD2TGOS-ND 926354-MC7912ACD2TG MC7912ACD2TG MC7912ACD2TG
Product Name SMD -12V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7912ACD2TG Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK-3
Output Voltage -12 volts -12 volts -12 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data