Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -8.0 V; 4%; TJ = 0°C to +125°C, 3 LEAD D2PAK, 800-REEL Product overview: MC7908CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -8.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -8.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7908CD2TR4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041512-MC7908CD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -8V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
IC REG LINEAR -8V 1A D2PAK
IC REG LINEAR -8V 1A D2PAK
IC REG LINEAR -8V 1A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7908CD2TR4G | 041512-MC7908CD2TR4G | MC7908CD2TR4GOSTR-ND | MC7908CD2TR4G | MC7908CD2TR4G | MC7908CD2TR4G |
| Product Name | 1 A 5 V -8.0 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7908CD2TR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-263-3 | Other; D2PAK | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Output Voltage | -8 volts | 8 volts | -8 volts | -8 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | -35 volts | -35 volts | -35 volts | -35 volts |