Manufacturer: ON Semiconductor
Win Source Part Number: 074694-MC7908CD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -8V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Negative LDO Regulator, -8V, 1A, D2PAK, Surface Mount Product overview: MC7908CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7908CD2TG can be used for catalog matching and distributor lookup.
IC REG LINEAR -8V 1A D2PAK
IC REG LINEAR -8V 1A D2PAK
Linear Voltage Regulators 8V 1A Negative
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 074694-MC7908CD2TG | MC7908CD2TGOS-ND | 776-MC7908CD2TG | MC7908CD2TG | MC7908CD2TG | MC7908CD2TG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7908CD2TG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD -8V 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; D2PAK | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Life Cycle Stage | Maturity; Active |