onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7906CTG

Description
Fixed Negative Standard Regulator, 6V, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Negative Standard Regulator, 6V, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC7906CTG - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 6V, BIPolar, PSFM3

Fixed Negative Standard Regulator, 6V, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7906CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7906CTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7906CTGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7906CTG - 074692-MC7906CTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7906CTG
074692-MC7906CTG
PMIC - PMIC - Voltage Regulators - Linear - MC7906CTG 074692-MC7906CTG
Manufacturer: ON Semiconductor Win Source Part Number: 074692-MC7906CTG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -6V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 074692-MC7906CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -6V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
-6V 1A TO-220 LDO Voltage Regulator IC
776-MC7906CTG
-6V 1A TO-220 LDO Voltage Regulator IC 776-MC7906CTG
-6V 1A Negative LDO Regulator, TO-220 Product overview: MC7906CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -6V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7906CTG can be used for catalog matching and distributor lookup.

-6V 1A Negative LDO Regulator, TO-220 Product overview: MC7906CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -6V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7906CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7906CTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7906CTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7906CTG
IC REG LINEAR -6V 1A TO220AB

IC REG LINEAR -6V 1A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7906CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7906CTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7906CTG
IC REG LINEAR -6V 1A TO220AB

IC REG LINEAR -6V 1A TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - MC7906CTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7906CTG
PMIC - Voltage Regulators - Linear MC7906CTG
IC REG LINEAR -6V 1A TO220AB

IC REG LINEAR -6V 1A TO220AB

Supplier's Site Datasheet
IC REG LINEAR -6V 1A TO220AB - 598-MC7906CTG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -6V 1A TO220AB
598-MC7906CTG
IC REG LINEAR -6V 1A TO220AB 598-MC7906CTG
IC REG LINEAR -6V 1A TO220AB

IC REG LINEAR -6V 1A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7906CTG
Linear Voltage Regulators MC7906CTG
Linear Voltage Regulators 6V 1A Negative

Linear Voltage Regulators 6V 1A Negative

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC7906CTG MC7906CTGOS-ND 074692-MC7906CTG 776-MC7906CTG MC7906CTG MC7906CTG MC7906CTG 598-MC7906CTG MC7906CTG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7906CTG -6V 1A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR -6V 1A TO220AB Linear Voltage Regulators
Package Type TO-220; Other; TO-220-IC-3LD TO-220; Other; TO-220-3 TO-220; Other; TO-220AB Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Regulator Type Standard Low Dropout
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details