Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Fixed Negative Standard Regulator, 6V, BIPolar, PSFM3
6V FIXED NEGATIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC7906CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7906CT can be used for catalog matching and distributor lookup.
IC REG LINEAR -6V 1A TO220AB
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7906CTOS-ND | MC7906CT | 776-MC7906CT | MC7906CT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220 | |
| Special Features | Input Overcurrent Protection |