onsemi Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant Onsemi MC7905CTG

Description
Fixed LDO Voltage Regulator, -35V to -10V, 1.3V Dropout, -5Vout, 1Aout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, -35V to -10V, 1.3V Dropout, -5Vout, 1Aout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant Onsemi - 92K7091 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant Onsemi
92K7091
Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant Onsemi 92K7091
Fixed LDO Voltage Regulator, -35V to -10V, 1.3V Dropout, -5Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -10V, 1.3V Dropout, -5Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi - 98H0732 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi
98H0732
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi 98H0732
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 92K7091 98H0732
Product Name Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant Onsemi Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details