Voltage Regulator Neg. 1A -5V 4% TO220
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
-5V LDO Regulator, 1A, TO-220, Negative Product overview: MC7905CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022927-MC7905CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
IC REG LINEAR -5V 1A TO220AB
IC, VOLTAGE REGULATOR; TO-220; -5.0V; -35; 7.0 MV (TYP.) LINE REGULATION; 40
Linear Voltage Regulators 5V 1A Negative
IC REG LINEAR -5V 1A TO220AB
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1632491 | MC7905CTGOS-ND | 776-MC7905CTG | 022927-MC7905CTG | MC7905CTG | 70099626 | MC7905CTG | MC7905CTG |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7905CTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC, VOLTAGE REGULATOR; TO-220; -5.0V; -35; 7.0 MV (TYP.) LINE REGULATION; 40 | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Negative | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220AB | TO-220 | TO-220 | TO-220; Other; TO-220-3 | |
| IQ | 0.0044 amps | |||||||
| Regulator Type | Standard | Low Dropout |