onsemi PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TR4G MC7905CD2TR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 092794-MC7905CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 092794-MC7905CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TR4G - 092794-MC7905CD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TR4G
092794-MC7905CD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TR4G 092794-MC7905CD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 092794-MC7905CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 092794-MC7905CD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7905CD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7905CD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7905CD2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
-5V 1A LDO Voltage Regulator IC
776-MC7905CD2TR4G
-5V 1A LDO Voltage Regulator IC 776-MC7905CD2TR4G
Negative LDO Regulator, -5V, 1A, 4% Acc, D2PAK, SMT Product overview: MC7905CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CD2TR4G can be used for catalog matching and distributor lookup.

Negative LDO Regulator, -5V, 1A, 4% Acc, D2PAK, SMT Product overview: MC7905CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7905CD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7905CD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7905CD2TR4G
IC REG LINEAR -5V 1A D2PAK

IC REG LINEAR -5V 1A D2PAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC7905CD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7905CD2TR4G
PMIC - Voltage Regulators - Linear MC7905CD2TR4G
IC REG LINEAR -5V 1A D2PAK

IC REG LINEAR -5V 1A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7905CD2TR4G
Linear Voltage Regulators MC7905CD2TR4G
Linear Voltage Regulators 5V 1A Negative

Linear Voltage Regulators 5V 1A Negative

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7905CD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7905CD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7905CD2TR4G
IC REG LINEAR -5V 1A D2PAK

IC REG LINEAR -5V 1A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 092794-MC7905CD2TR4G MC7905CD2TR4GOSTR-ND 776-MC7905CD2TR4G MC7905CD2TR4G MC7905CD2TR4G MC7905CD2TR4G MC7905CD2TR4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TR4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Negative Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details