Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
5V FIXED NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7905CD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CD2TR4 can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 1A D2PAK
IC REG LINEAR -5V 1A D2PAK
IC REG LINEAR -5V 1A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7905CD2TR4-ND | 776-MC7905CD2TR4 | MC7905CD2TR4 | MC7905CD2TR4 | 598-MC7905CD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -5V 1A D2PAK |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | ||
| Special Features | Input Overcurrent Protection |