onsemi Voltage Regulators - Linear MC7905CD2TG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7905CD2TG is a fixed output negative voltage regulator from the MC7900 series, designed to provide a stable output voltage of -5.0 V. It is capable of delivering output currents up to 1.0 A with proper heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. It operates with an input voltage range of -7.0 V to -25 V and maintains a line regulation of 7.0 mV and load regulation of 11 mV at specified conditions. The MC7905CD2TG is available in a D2PAK package, which facilitates easy mounting and heat dissipation. This regulator is suitable for applications requiring a reliable negative voltage source, particularly in MECL systems.

Datasheet Summary
Powered by GS/AI

The MC7905CD2TG is a fixed output negative voltage regulator from the MC7900 series, designed to provide a stable output voltage of -5.0 V. It is capable of delivering output currents up to 1.0 A with proper heatsinking. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. It operates with an input voltage range of -7.0 V to -25 V and maintains a line regulation of 7.0 mV and load regulation of 11 mV at specified conditions. The MC7905CD2TG is available in a D2PAK package, which facilitates easy mounting and heat dissipation. This regulator is suitable for applications requiring a reliable negative voltage source, particularly in MECL systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7905CD2TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7905CD2TG
Voltage Regulators - Linear MC7905CD2TG
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7905CD2TG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details