onsemi PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TG MC7905CD2TG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022926-MC7905CD2TG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022926-MC7905CD2TG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TG - 022926-MC7905CD2TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TG
022926-MC7905CD2TG
PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TG 022926-MC7905CD2TG
Manufacturer: ON Semiconductor Win Source Part Number: 022926-MC7905CD2TG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022926-MC7905CD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7905CD2TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7905CD2TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7905CD2TGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
-5V 1A LDO Voltage Regulator IC
776-MC7905CD2TG
-5V 1A LDO Voltage Regulator IC 776-MC7905CD2TG
-5V LDO Regulator, 1A, 4% Acc, D2PAK, SM Product overview: MC7905CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CD2TG can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 1A, 4% Acc, D2PAK, SM Product overview: MC7905CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905CD2TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1452814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1452814
Voltage Regulators 1452814
Voltage Regulator -5V 1A D2PAK

Voltage Regulator -5V 1A D2PAK

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7905CD2TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7905CD2TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7905CD2TG
IC REG LINEAR -5V 1A D2PAK

IC REG LINEAR -5V 1A D2PAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7905CD2TG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7905CD2TG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7905CD2TG
IC REG LINEAR -5V 1A D2PAK

IC REG LINEAR -5V 1A D2PAK

Supplier's Site Datasheet
ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3 - 598-MC7905CD2TG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3
598-MC7905CD2TG
ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3 598-MC7905CD2TG
ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3

ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7905CD2TG
Linear Voltage Regulators MC7905CD2TG
Linear Voltage Regulators 5V 1A Negative

Linear Voltage Regulators 5V 1A Negative

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 022926-MC7905CD2TG MC7905CD2TGOS-ND 776-MC7905CD2TG 1452814 MC7905CD2TG MC7905CD2TG 598-MC7905CD2TG MC7905CD2TG
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7905CD2TG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -5V 1A LDO Voltage Regulator IC Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ON SEMICONDUCTOR - MC7905CD2TG - NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3 Linear Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2pak TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data