Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 022925-MC7905BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -5.0 V; 4%; TJ = -40°C to +125°C, TO-220, SINGLE GAUGE, 3-LEAD, 50-TUBE Product overview: MC7905BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -5.0 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -5.0 V, TO-220, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905BTG can be used for catalog matching and distributor lookup.
onsemi MC7905BTG Voltage Regulator
onsemi MC7905BTG Voltage Regulator
Linear Voltage Regulators 5V 1A Negative
IC REG LINEAR -5V 1A TO220AB
IC REG LINEAR -5V 1A TO220AB
IC REG LINEAR -5V 1A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7905BTGOS-ND | 022925-MC7905BTG | 776-MC7905BTG | 8056604 | 8056604P | MC7905BTG | MC7905BTG | MC7905BTG | MC7905BTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7905BTG | 1 A 5 V -5.0 V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |