Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
-5V LDO Regulator, 1A, TO-220, Negative Product overview: MC7905ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905ACTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074689-MC7905ACTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG LINEAR -5V 1A TO220AB
IC REG LINEAR -5V 1A TO220AB
IC REG LINEAR -5V 1A TO220AB
Linear Voltage Regulators 5V 1A Negative
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7905ACTGOS-ND | 776-MC7905ACTG | 074689-MC7905ACTG | MC7905ACTG | 598-MC7905ACTG | MC7905ACTG | MC7905ACTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7905ACTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR -5V 1A TO220AB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |