Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 044568-MC7905ACD2TG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
-5V LDO Regulator, 1A, Negative, D2PAK, 70dB PSRR Product overview: MC7905ACD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905ACD2TG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 5V 1A Negative
IC REG LINEAR -5V 1A D2PAK
IC REG LINEAR -5V 1A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7905ACD2TGOS-ND | 044568-MC7905ACD2TG | 776-MC7905ACD2TG | MC7905ACD2TG | MC7905ACD2TG | MC7905ACD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7905ACD2TG | -5V 1A LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |