onsemi Negative Voltage Regulator, -5V D2Pak-3; Output Type Onsemi MC7905ACD2TG

Description
NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V D2Pak-3; Output Type Onsemi - 71J5767 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V D2Pak-3; Output Type Onsemi
71J5767
Negative Voltage Regulator, -5V D2Pak-3; Output Type Onsemi 71J5767
NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V D2PAK-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5767
Product Name Negative Voltage Regulator, -5V D2Pak-3; Output Type Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details