onsemi Output Type Onsemi MC7905.2CTG.

Description
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Fixed Output Voltage Nom.:-5.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Fixed Output Voltage Nom.:-5.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 15AC3523 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
15AC3523
Output Type Onsemi 15AC3523
Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Fixed Output Voltage Nom.:-5.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Fixed Output Voltage Nom.:-5.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC3523
Product Name Output Type Onsemi
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details