Win Source Part Number: 788026-MC7905.2CTG
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1A
Family Name: MC7905.2
Output Voltage: -5.2V
Categories: Integrated Circuits (ICs)
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.3V @ 1A (Typ)
Alternative Parts (Cross-Reference): MC7905.2CT; MC7905.2CD2T; MC7905.2CD2TG;
Introduction Date: May 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Negative LDO Regulator, -5.2V, 1A, TO-220 Product overview: MC7905.2CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5.2V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5.2V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7905.2CTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
IC REG LINEAR -5.2V 1A TO220AB
IC REG LINEAR -5.2V 1A TO220AB
Linear Voltage Regulators 5.2V 1A Negative
IC REG LINEAR -5.2V 1A TO220AB
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788026-MC7905.2CTG | 776-MC7905.2CTG | MC7905.2CTGOS-ND | MC7905.2CTG | MC7905.2CTG | MC7905.2CTG | 598-MC7905.2CTG | MC7905.2CTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7905.2CTG | -5.2V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | IC REG LINEAR -5.2V 1A TO220AB | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Negative | Negative | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |