Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
IC REG LINEAR -5.2V 1A TO220AB
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
IC REG LINEAR -5.2V 1A TO220AB
IC REG LINEAR -5.2V 1A TO220AB
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7905.2CTOS-ND | MC7905.2CT | MC7905.2CT | MC7905.2CT | 598-MC7905.2CT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR -5.2V 1A TO220AB |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Special Features | Input Overcurrent Protection |