onsemi Linear Voltage Regulator Ic; Output Type Onsemi MC78T15CT

Description
LINEAR VOLTAGE REGULATOR IC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:40V; Product Range:7815 Voltage Regulators; Output Current Max:3A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR IC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:40V; Product Range:7815 Voltage Regulators; Output Current Max:3A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Ic; Output Type Onsemi - 58K9405 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator Ic; Output Type Onsemi
58K9405
Linear Voltage Regulator Ic; Output Type Onsemi 58K9405
LINEAR VOLTAGE REGULATOR IC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:40V; Product Range:7815 Voltage Regulators; Output Current Max:3A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR IC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:40V; Product Range:7815 Voltage Regulators; Output Current Max:3A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58K9405
Product Name Linear Voltage Regulator Ic; Output Type Onsemi
Input Voltage 23 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details