onsemi Ldo Voltage Regulator, 8V, 3A, To-220; Output Type Onsemi MC78T08CT

Description
LDO VOLTAGE REGULATOR, 8V, 3A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: No
Datasheet
Description
LDO VOLTAGE REGULATOR, 8V, 3A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 8V, 3A, To-220; Output Type Onsemi - 07F7548 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 8V, 3A, To-220; Output Type Onsemi
07F7548
Ldo Voltage Regulator, 8V, 3A, To-220; Output Type Onsemi 07F7548
LDO VOLTAGE REGULATOR, 8V, 3A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: No

LDO VOLTAGE REGULATOR, 8V, 3A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07F7548
Product Name Ldo Voltage Regulator, 8V, 3A, To-220; Output Type Onsemi
Input Voltage 13 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details