Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
5V FIXED POSITIVE REGULATOR, PSFM3, TO-220, 3 PIN Product overview: MC78T05ACT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78T05ACT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 788023-MC78T05ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: MC78T05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 6mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2.5V @ 3A
Alternative Parts (Cross-Reference): L78S05CV-DG; L7805ABV-DG; L7805CV-DG; L7805CV;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 3A TO220AB
IC REG LINEAR 5V 3A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78T05ACTOS-ND | 776-MC78T05ACT | 788023-MC78T05ACT | MC78T05ACT | MC78T05ACT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78T05ACT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |