onsemi Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Onsemi MC78PC50NTRG

Description
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:8V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:8V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Onsemi - 42K1216 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Onsemi
42K1216
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Onsemi 42K1216
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:8V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:8V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:170mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1216
Product Name Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Onsemi
Input Voltage 6 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details