onsemi 3V 150mA 8V SOT-23 LDO Voltage Regulator IC MC78PC30NTRG

Description
3V LDO Linear Regulator, 150mA, SOT-23-5, 8V In Product overview: MC78PC30NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 8V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC30NTRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V LDO Linear Regulator, 150mA, SOT-23-5, 8V In Product overview: MC78PC30NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 8V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC30NTRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 150mA 8V SOT-23 LDO Voltage Regulator IC
776-MC78PC30NTRG
3V 150mA 8V SOT-23 LDO Voltage Regulator IC 776-MC78PC30NTRG
3V LDO Linear Regulator, 150mA, SOT-23-5, 8V In Product overview: MC78PC30NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 8V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC30NTRG can be used for catalog matching and distributor lookup.

3V LDO Linear Regulator, 150mA, SOT-23-5, 8V In Product overview: MC78PC30NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 8V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC30NTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78PC30NTRG - 097031-MC78PC30NTRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78PC30NTRG
097031-MC78PC30NTRG
PMIC - PMIC - Voltage Regulators - Linear - MC78PC30NTRG 097031-MC78PC30NTRG
Manufacturer: ON Semiconductor Win Source Part Number: 097031-MC78PC30NTRG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 100mA PSRR: 70dB (1kHz) Protection Features: Over Current

Manufacturer: ON Semiconductor
Win Source Part Number: 097031-MC78PC30NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 100mA
PSRR: 70dB (1kHz)
Protection Features: Over Current

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78PC30NTRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78PC30NTRGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78PC30NTRGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
 - MC78PC30NTRG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78PC30NTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78PC30NTRG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78PC30NTRG
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78PC30NTRG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78PC30NTRG
PMIC - Voltage Regulators - Linear MC78PC30NTRG
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC78PC30NTRG 097031-MC78PC30NTRG MC78PC30NTRGOSTR-ND MC78PC30NTRG MC78PC30NTRG MC78PC30NTRG
Product Name 3V 150mA 8V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78PC30NTRG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP5/6 SOT23
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details