onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78PC25NTRG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78PC25NTRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78PC25NTRGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78PC25NTRGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
150 mA SOT-23 LDO Voltage Regulator IC
776-MC78PC25NTRG
150 mA SOT-23 LDO Voltage Regulator IC 776-MC78PC25NTRG
Linear Voltage Regulator, LDO, Low Noise, 150 mA, SOT-23 5 LEAD, 3000-REEL Product overview: MC78PC25NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC25NTRG can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, Low Noise, 150 mA, SOT-23 5 LEAD, 3000-REEL Product overview: MC78PC25NTRG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78PC25NTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78PC25NTRG - 117797-MC78PC25NTRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78PC25NTRG
117797-MC78PC25NTRG
PMIC - PMIC - Voltage Regulators - Linear - MC78PC25NTRG 117797-MC78PC25NTRG
Manufacturer: ON Semiconductor Win Source Part Number: 117797-MC78PC25NTRG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.35V @ 100mA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 117797-MC78PC25NTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 100mA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78PC25NTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78PC25NTRG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78PC25NTRG
IC REG LINEAR 2.5V 150MA 5TSOP

IC REG LINEAR 2.5V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78PC25NTRG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78PC25NTRG
PMIC - Voltage Regulators - Linear MC78PC25NTRG
IC REG LINEAR 2.5V 150MA 5TSOP

IC REG LINEAR 2.5V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78PC25NTRGOSTR-ND 776-MC78PC25NTRG 117797-MC78PC25NTRG MC78PC25NTRG MC78PC25NTRG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150 mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78PC25NTRG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 Other; 5-TSOP SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data