onsemi Ldo Voltage Regulator, 24V, 0.5A, To-220; Output Type Onsemi MC78M24CTG

Description
LDO VOLTAGE REGULATOR, 24V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 24V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 24V, 0.5A, To-220; Output Type Onsemi - 42K1213 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 24V, 0.5A, To-220; Output Type Onsemi
42K1213
Ldo Voltage Regulator, 24V, 0.5A, To-220; Output Type Onsemi 42K1213
LDO VOLTAGE REGULATOR, 24V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 24V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18712297 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18712297
Voltage Regulator 18712297
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42K1213 18712297
Product Name Ldo Voltage Regulator, 24V, 0.5A, To-220; Output Type Onsemi Voltage Regulator
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details