Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive Vout: 24 V; TJ = 0° to +125°C, TO-220, SINGLE GAUGE, 3-LEAD, 50-TUBE Product overview: MC78M24CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 24 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 24 V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M24CTG can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3
Manufacturer: ON Semiconductor
Win Source Part Number: 022920-MC78M24CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG LINEAR 24V 500MA TO220AB
IC REG LINEAR 24V 500MA TO220AB
Linear Voltage Regulators 24V 500mA Positive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78M24CTGOS-ND | 776-MC78M24CTG | MC78M24CTG | 022920-MC78M24CTG | MC78M24CTG | MC78M24CTG | MC78M24CTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 24 V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78M24CTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220AB | TO-220 | |||
| Special Features | Over Temperature, Short Circuit |