24V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC78M24CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M24CT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 883828-MC78M24CT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC78M24
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78M24CTFS, MC78M24CTFS-ND, MC78M24CTOS, MC78M24CTFSINACTIVE
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3
Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3
IC REG LINEAR 24V 500MA TO220AB
IC REG LINEAR 24V 500MA TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78M24CT | 883828-MC78M24CT | MC78M24CTOS-ND | MC78M24CT | 598-MC78M24CT | MC78M24CT |
| Product Name | 24V TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78M24CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 24V 500MA TO220AB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220 |
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 2 volts | 2 volts |