24V LDO Regulator, 500mA, TO-220, 40V In, High PSRR Product overview: MC78M24BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 500mA, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 500mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M24BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 788021-MC78M24BTG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MC78M24
Output Voltage: 24V
Categories: Integrated Circuits (ICs)
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220AB
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): L78M24CV; L78M24CV-DG; HA178M24; SiP7824BA-E3;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG LINEAR 24V 500MA TO220AB
IC REG LINEAR 24V 500MA TO220AB
Linear Voltage Regulators 24V 500mA Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78M24BTG | MC78M24BTGOS-ND | 788021-MC78M24BTG | MC78M24BTG | MC78M24BTG | MC78M24BTG |
| Product Name | 24V 500mA 40V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M24BTG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts |