onsemi Output Type Onsemi MC78M24BTG.

Description
Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 23AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
23AC6927
Output Type Onsemi 23AC6927
Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AC6927
Product Name Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details