onsemi Volt Reg, Fixed, 20V, 0.5A, 0 To 125Degc; Output Type Onsemi MC78M20CTG

Description
VOLT REG, FIXED, 20V, 0.5A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:20V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Description
VOLT REG, FIXED, 20V, 0.5A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:20V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 20V, 0.5A, 0 To 125Degc; Output Type Onsemi - 42K1211 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 20V, 0.5A, 0 To 125Degc; Output Type Onsemi
42K1211
Volt Reg, Fixed, 20V, 0.5A, 0 To 125Degc; Output Type Onsemi 42K1211
VOLT REG, FIXED, 20V, 0.5A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:20V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, 20V, 0.5A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:20V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1211
Product Name Volt Reg, Fixed, 20V, 0.5A, 0 To 125Degc; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details