Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive Vout: 18 V; TJ = 0° to +125°C, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MC78M18CDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 24 V, 18 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 24 V, 18 V, DPAK, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M18CDTRKG can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 18V, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1220229-MC78M18CDTRK
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MC78M18
Output Voltage: 18V
Categories: Integrated Circuits (ICs)
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): TS78M18LACP RO; SiP78M18CD-T4-E3; BA178M18FP-E2;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulators 18V 500mA Positive
IC REG LINEAR 18V 500MA DPAK
IC REG LINEAR 18V 500MA DPAK
IC REG LINEAR 18V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78M18CDTRKG | MC78M18CDTRKG | MC78M18CDTRKGOSCT-ND | 1220229-MC78M18CDTRKG | MC78M18CDTRKG | MC78M18CDTRKG | MC78M18CDTRKG | MC78M18CDTRKG |
| Product Name | 500 mA 24 V 18 V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M18CDTRKG | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-252-3 | DPAK; Other; DPAK-IC | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 35 volts | 35 volts | 35 volts |