Manufacturer: ON Semiconductor
Win Source Part Number: 788019-MC78M18CDTG
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: MC78M18
Output Voltage: 18V
Categories: Integrated Circuits (ICs)
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: DPAK-3
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): SiP78M18CD-T4-E3; AS7818AD-G1; AS7818ADTR-E1; AS7818AD-E1;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
18V LDO Regulator, 500mA, 35V In, DPAK, 70dB PSRR Product overview: MC78M18CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M18CDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulators 18V 500mA Positive
IC REG LINEAR 18V 500MA DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788019-MC78M18CDTG | 776-MC78M18CDTG | MC78M18CDTGOS-ND | MC78M18CDTG | MC78M18CDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78M18CDTG | 18V 500mA 35V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | 18 volts | 18 volts | 18 volts | 18 volts |