18V LDO Linear Regulator, 500mA, TO-220-3, 35V In, -40 to 125°C Product overview: MC78M18BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M18BTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1077943-MC78M18BTG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 18V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78M18CTG; MC78M15ABTG; L78M09CV-DG; MC78M24BTG; L78M05CP; L78M15CV-DG;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC78M18BTG,215
Base Product Number: MC78M18
Product Status: Obsolete
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Linear Voltage Regulators 18V 500mA Positive
IC REG LINEAR 18V 500MA TO220AB
IC REG LINEAR 18V 500MA TO220AB
IC REG LINEAR 18V 500MA TO220AB
IC REG LINEAR 18V 500MA TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78M18BTG | 1077943-MC78M18BTG | MC78M18BTG-ND | MC78M18BTG | MC78M18BTG | MC78M18BTG | 598-MC78M18BTG | MC78M18BTG |
| Product Name | 18V 500mA 35V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 18V 500MA TO220AB | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 35 volts | 35 volts | 35 volts | 35 volts |