onsemi Ldo, Fixed, 15V, 0.5A, To-252-3; Output Type Onsemi MC78M15CDTRKG

Description
LDO, FIXED, 15V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 15V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 15V, 0.5A, To-252-3; Output Type Onsemi - 81Y6732 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 15V, 0.5A, To-252-3; Output Type Onsemi
81Y6732
Ldo, Fixed, 15V, 0.5A, To-252-3; Output Type Onsemi 81Y6732
LDO, FIXED, 15V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 15V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 15V, 0.5A, D-Pak-3; Output Type Onsemi - 88H4755 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 0.5A, D-Pak-3; Output Type Onsemi
88H4755
Ldo Voltage Regulator, 15V, 0.5A, D-Pak-3; Output Type Onsemi 88H4755
LDO VOLTAGE REGULATOR, 15V, 0.5A, D-PAK-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 0.5A, D-PAK-3; Output Type:Fixed; Input Voltage Min:23V; Input Voltage Max:35V; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6732
Product Name Ldo, Fixed, 15V, 0.5A, To-252-3; Output Type Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details