onsemi Ic, V Reg +15V, Smd, 78M15, To-252-3; Fixed Output Voltage Nom. Onsemi MC78M15CDTG

Description
IC, V REG +15V, SMD, 78M15, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +15V, SMD, 78M15, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +15V, Smd, 78M15, To-252-3; Fixed Output Voltage Nom. Onsemi - 97K4718 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +15V, Smd, 78M15, To-252-3; Fixed Output Voltage Nom. Onsemi
97K4718
Ic, V Reg +15V, Smd, 78M15, To-252-3; Fixed Output Voltage Nom. Onsemi 97K4718
IC, V REG +15V, SMD, 78M15, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +15V, SMD, 78M15, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator 15V D-Pak-3; Output Type Onsemi - 98H0722 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 15V D-Pak-3; Output Type Onsemi
98H0722
Linear Voltage Regulator 15V D-Pak-3; Output Type Onsemi 98H0722
LINEAR VOLTAGE REGULATOR 15V D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 15V D-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97K4718 98H0722
Product Name Ic, V Reg +15V, Smd, 78M15, To-252-3; Fixed Output Voltage Nom. Onsemi Linear Voltage Regulator 15V D-Pak-3; Output Type Onsemi
Input Voltage 23 to 35 volts 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details