15V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, DPAK-3 Product overview: MC78M15CDT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15CDT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 093785-MC78M15CDT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG LINEAR 15V 500MA DPAK
IC REG LINEAR 15V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78M15CDT | MC78M15CDT-ND | 093785-MC78M15CDT | MC78M15CDT | MC78M15CDT |
| Product Name | 15V DPAK Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M15CDT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | DPAK | |
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |