Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Fixed Positive Standard Regulator, 15VBIPolar, PSSO2
IC REG LINEAR 15V 500MA DPAK
IC REG LINEAR 15V 500MA DPAK
IC REG LINEAR 15V 500MA DPAK-3
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78M15ACDTRK-ND | MC78M15ACDTRK | MC78M15ACDTRK | MC78M15ACDTRK | 598-MC78M15ACDTRK |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 15V 500MA DPAK-3 | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; D2PAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Over Temperature, Short Circuit |