Manufacturer: ON Semiconductor
Win Source Part Number: 074687-MC78M15ACDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
15V LDO 500mA, 35V In, DPAK, 70dB PSRR Product overview: MC78M15ACDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15ACDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
IC REG LINEAR 15V 500MA DPAK
IC REG LINEAR 15V 500MA DPAK
Linear Voltage Regulators 15V 500mA Positive
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 074687-MC78M15ACDTG | 776-MC78M15ACDTG | MC78M15ACDTGOS-ND | MC78M15ACDTG | MC78M15ACDTG | MC78M15ACDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78M15ACDTG | 15V 500mA 35V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Life Cycle Stage | Maturity; Active |