onsemi 15 V TO-220 Voltage Regulator IC MC78M15ABT

Description
IC VREG 15 V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: MC78M15ABT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15ABT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VREG 15 V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: MC78M15ABT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15ABT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78M15ABT is a linear voltage regulator from the MC78M00 series, designed to provide a stable output voltage of 15V with a maximum output current of 500 mA. This device features internal current limiting, thermal shutdown protection, and safe-area compensation, ensuring robust performance under various operating conditions. It requires no external components for operation, simplifying circuit design. The MC78M15ABT is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with environmental standards. The device operates with an input voltage range of 5V to 24V, with a maximum input voltage of 35V. Its thermal resistance characteristics allow for effective heat dissipation, enhancing reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The MC78M15ABT is a linear voltage regulator from the MC78M00 series, designed to provide a stable output voltage of 15V with a maximum output current of 500 mA. This device features internal current limiting, thermal shutdown protection, and safe-area compensation, ensuring robust performance under various operating conditions. It requires no external components for operation, simplifying circuit design. The MC78M15ABT is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with environmental standards. The device operates with an input voltage range of 5V to 24V, with a maximum input voltage of 35V. Its thermal resistance characteristics allow for effective heat dissipation, enhancing reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 V TO-220 Voltage Regulator IC
776-MC78M15ABT
15 V TO-220 Voltage Regulator IC 776-MC78M15ABT
IC VREG 15 V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: MC78M15ABT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15ABT can be used for catalog matching and distributor lookup.

IC VREG 15 V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: MC78M15ABT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M15ABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M15ABT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M15ABT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M15ABT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M15ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M15ABT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M15ABT
IC REG LINEAR 15V 500MA TO220AB

IC REG LINEAR 15V 500MA TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78M15ABT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M15ABT
PMIC - Voltage Regulators - Linear MC78M15ABT
IC REG LINEAR 15V 500MA TO220AB

IC REG LINEAR 15V 500MA TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC78M15ABT MC78M15ABT-ND MC78M15ABT MC78M15ABT
Product Name 15 V TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 15 volts 15 volts 15 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details