onsemi Linear Volt Reg, 0.5A, 15V, To-252-3; Fixed Output Voltage Nom. Onsemi MC78M15ABDTRKG

Description
LINEAR VOLT REG, 0.5A, 15V, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 0.5A, 15V, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.5A, 15V, To-252-3; Fixed Output Voltage Nom. Onsemi - 42Y0676 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.5A, 15V, To-252-3; Fixed Output Voltage Nom. Onsemi
42Y0676
Linear Volt Reg, 0.5A, 15V, To-252-3; Fixed Output Voltage Nom. Onsemi 42Y0676
LINEAR VOLT REG, 0.5A, 15V, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.5A, 15V, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 66766237 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
66766237
Voltage Regulator 66766237
FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0676 66766237
Product Name Linear Volt Reg, 0.5A, 15V, To-252-3; Fixed Output Voltage Nom. Onsemi Voltage Regulator
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details