Voltage regulator,MC78M12CT 12V
Voltage regulator,MC78M12CT 12V
Manufacturer: ON Semiconductor
Win Source Part Number: 111395-MC78M12CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Fixed Positive Standard Regulator, 12VBIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
12V 0.5A LDO Regulator TO-220 Positive Fixed Output Product overview: MC78M12CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CTG can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 500MA TO220AB
IC REG LINEAR 12V 500MA TO220AB
Linear Voltage Regulators 12V 500mA Positive
IC REG LINEAR 12V 500MA TO220AB
500mA 80dB@(120Hz) Fixed 12V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
| RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 5164890 | 111395-MC78M12CTG | MC78M12CTG | MC78M12CTGOS-ND | 776-MC78M12CTG | MC78M12CTG | MC78M12CTG | MC78M12CTG | MC78M12CTG | MC78M12CTG |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78M12CTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 0.5A TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-IC-3LD | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| IQ | 0.0032 amps | |||||||||
| Regulator Type | Low Dropout | Standard | Low Dropout |