onsemi Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi MC78M12CTG

Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi - 45J1434 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi
45J1434
Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi 45J1434
LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1434
Product Name Ldo Voltage Regulator, 12V, 0.5A, To-220; Output Type Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details