onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78M12CT MC78M12CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883825-MC78M12CT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M12CTFS, MC78M12CTFS-ND, MC78M12CTOS, MC78M12CTFSINACTIVE
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883825-MC78M12CT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M12CTFS, MC78M12CTFS-ND, MC78M12CTOS, MC78M12CTFSINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CT - 883825-MC78M12CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CT
883825-MC78M12CT
PMIC - PMIC - Voltage Regulators - Linear - MC78M12CT 883825-MC78M12CT
Manufacturer: ON Semiconductor Win Source Part Number: 883825-MC78M12CT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MC78M12 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78M12CTFS, MC78M12CTFS-ND, MC78M12CTOS, MC78M12CTFSINACTIVE

Manufacturer: ON Semiconductor
Win Source Part Number: 883825-MC78M12CT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC78M12
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78M12CTFS, MC78M12CTFS-ND, MC78M12CTOS, MC78M12CTFSINACTIVE

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Buy Now Datasheet
Singapore, Singapore
12V TO-220 Voltage Regulator IC
776-MC78M12CT
12V TO-220 Voltage Regulator IC 776-MC78M12CT
12V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC78M12CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CT can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: MC78M12CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78M12CT
PMIC - Voltage Regulators - Linear MC78M12CT
IC REG LINEAR 12V 500MA TO220AB

IC REG LINEAR 12V 500MA TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M12CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M12CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M12CT
IC REG LINEAR 12V 500MA TO220AB

IC REG LINEAR 12V 500MA TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 883825-MC78M12CT MC78M12CTOS-ND 776-MC78M12CT MC78M12CT MC78M12CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78M12CT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V TO-220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type TO-220; Other; TO-220 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data